Status: | Unknown |
---|---|
Series: | FCI Dubox 65240 Series |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.47
|
No stock
|
Buy Now | |
TTI Europe
from US$0.40
|
18,600
in stock
|
Buy Now | |
Conrad
from US$1.27
|
690
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | FCI Dubox 65240 Series |
---|---|
Gender | Receptacle |
No. of Positions | 14Positions |
Pitch Spacing | 2.54mm |
For Use With | AMPHENOL DUBOX Series Crimp Contacts |
RoHS Compliant | Yes |
DUBOX CRIMPHOUSING 1X14 POS | TTI Europe |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
Conn Housing, Rcpt, 14Pos, Blue | Newark Electronics |
DUBOX | Amphenol FCI (Amphenol CS) 65240014LF | RS Americas |
Where can I find additional details, specifications and documents for a 65240-014LF?
Additional datasheets, footprints and schematics for 65240-014LF are listed on our Part Details page. You can also find images and similar parts to 65240-014LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-014LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-014LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-014LF fall under?
The 65240-014LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 65240-014LF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-014LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-014LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65240-014LF have stock available?
Authorised distributors including TTI Europe, Conrad, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for 65240-014LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-014LF often in real-time on the comparison pages.
What if I can't find stock of 65240-014LF?
You can fill out our help required form which you can use to request a quote for 65240-014LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.