Status: | Unknown |
---|---|
Series: | FCI Dubox 65240 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
TTI Europe
from US$0.39
|
4,900
in stock
|
Buy Now | |
Compona
-
|
4,288
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | FCI Dubox 65240 |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Dubox 65240 Series Contacts |
Contact Termination Type | Crimp |
RoHS Compliant | Yes |
DUBOX CRIMPHOUSING 1X12 POS | TTI Europe |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
Wtb Housing, Rcpt, 12Pos, 1Rows, 2.54Mm | Newark Electronics |
DUBOX | Amphenol FCI (Amphenol CS) 65240012LF | RS Americas |
Where can I find additional details, specifications and documents for a 65240-012LF?
Additional datasheets, footprints and schematics for 65240-012LF are listed on our Part Details page. You can also find images and similar parts to 65240-012LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-012LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-012LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-012LF fall under?
The 65240-012LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65240-012LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-012LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-012LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65240-012LF have stock available?
Authorised distributors including TTI Europe, Compona, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for 65240-012LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-012LF often in real-time on the comparison pages.
What if I can't find stock of 65240-012LF?
You can fill out our help required form which you can use to request a quote for 65240-012LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.