Status: | Unknown |
---|---|
Series: | FCI 65240 Series |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
TTI Europe
from US$0.26
|
7,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
636
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
470
in stock
|
Buy Now | |
Conrad
from US$0.73
|
241
in stock
|
Buy Now | |
RS
from US$0.35
|
180
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Compona
-
|
1,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | FCI 65240 Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Positions |
Pitch Spacing | 2.54mm |
For Use With | Socket Crimp Contacts |
Connector Type | Wire to Board |
No. of Contacts | 10Contacts |
RoHS Compliant | Yes |
DUBOX CRIMPHOUSING 1X10 POS | TTI Europe |
Plug | Transfer Multisort Elektronik |
Amphenol/FCI Crimp housing 10P | Distrelec |
Dubox CtW 2.54mm Rcpt Dual Entry 1Row 1 | RS |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
Connector, Plug, 10 Position, 1 Row | Newark Electronics |
65240-010LF | Future Electronics |
DUBOX | Amphenol FCI (Amphenol CS) 65240010LF | RS Americas |
CONNECTOR HOUSING, RCPT, 10POS, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 65240-010LF?
Additional datasheets, footprints and schematics for 65240-010LF are listed on our Part Details page. You can also find images and similar parts to 65240-010LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-010LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-010LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-010LF fall under?
The 65240-010LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 65240-010LF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-010LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-010LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65240-010LF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Distrelec, Conrad and RS have stock available or on a lead time for 65240-010LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-010LF often in real-time on the comparison pages.
What if I can't find stock of 65240-010LF?
You can fill out our help required form which you can use to request a quote for 65240-010LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.