Status: | Unknown |
---|---|
Series: | DUBOX 65240 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
740
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
7,478
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
389
in stock
|
Buy Now | |
Conrad
from US$0.70
|
170
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
146
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,001
in stock
|
Buy Now | |
Compona
-
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | DUBOX 65240 Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
For Use With | Amphenol DUBOX Series Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 1X08 POS | TTI Europe |
DUBOX 8 WAY HOUSING | RS |
Plug | Transfer Multisort Elektronik |
Amphenol/FCI Crimp housing 8P | Distrelec |
Wire-Board Connector Receptacle, 8 Position, 2.54Mm | Newark Electronics |
65240 Series 8 Position Single Row 2.54 mm Pitch Board to Board Connector | Future Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
FCI 65240 Series 2.54mm Pitch 8 Way 1 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 65240-008LF | RS Americas |
RCPT HOUSING, 8POS, POLYESTER, BLUE | element14 |
Where can I find additional details, specifications and documents for a 65240-008LF?
Additional datasheets, footprints and schematics for 65240-008LF are listed on our Part Details page. You can also find images and similar parts to 65240-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-008LF fall under?
The 65240-008LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 65240-008LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-008LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65240-008LF have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Conrad and Distrelec have stock available or on a lead time for 65240-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-008LF often in real-time on the comparison pages.
What if I can't find stock of 65240-008LF?
You can fill out our help required form which you can use to request a quote for 65240-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.