Status: | Unknown |
---|---|
Series: | DUBOX 65240 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
650
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
5,818
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
889
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
607
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
113
in stock
|
Buy Now | |
element14
from US$0.34
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
99
in stock
|
Buy Now | |
Farnell
from US$0.26
|
99
in stock
|
Buy Now | |
Conrad
from US$0.49
|
61
in stock
|
Buy Now | |
Compona
-
|
7,500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | DUBOX 65240 Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | 2.54mm |
For Use With | Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 1X07 POS | TTI Europe |
Plug | Transfer Multisort Elektronik |
Dubox CtW 2.54mm Rcpt Dual Entry 1Row 7 | RS |
Headers&Wire Housings 7P SR HOUSING | Rapid Electronics |
Amphenol/FCI Crimp housing 7P | Distrelec |
RCPT HOUSING, 7POS, GF POLYESTER, BLUE | element14 |
Rcpt Housing, 7Pos, Gf Polyester, Blue | Newark Electronics |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
DUBOX | Amphenol FCI (Amphenol CS) 65240007LF | RS Americas |
Where can I find additional details, specifications and documents for a 65240-007LF?
Additional datasheets, footprints and schematics for 65240-007LF are listed on our Part Details page. You can also find images and similar parts to 65240-007LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-007LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-007LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-007LF fall under?
The 65240-007LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65240-007LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-007LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-007LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65240-007LF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 65240-007LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-007LF often in real-time on the comparison pages.
What if I can't find stock of 65240-007LF?
You can fill out our help required form which you can use to request a quote for 65240-007LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.