Status: | Unknown |
---|---|
Series: | DUBOX 65240 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,850
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
44,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
7,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
946
in stock
|
Buy Now | |
element14
from US$0.31
|
946
in stock
|
Buy Now | |
Farnell
from US$0.25
|
946
in stock
|
Buy Now | |
Conrad
from US$0.57
|
263
in stock
|
Buy Now | |
Compona
-
|
4,070
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | DUBOX 65240 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 1X06 POS | TTI Europe |
Plug | Transfer Multisort Elektronik |
DUBOX 6 WAY HOUSING | RS |
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 6, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65240-006LF | Newark Electronics |
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY | element14 |
Headers Wire Housings 6P SR HOUSING | Future Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
FCI 65240 Series 2.54mm Pitch 6 Way 1 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 65240-006LF | RS Americas |
Amphenol/FCI Crimp housing 6P | Distrelec |
Where can I find additional details, specifications and documents for a 65240-006LF?
Additional datasheets, footprints and schematics for 65240-006LF are listed on our Part Details page. You can also find images and similar parts to 65240-006LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-006LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-006LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-006LF fall under?
The 65240-006LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65240-006LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-006LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-006LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65240-006LF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 65240-006LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-006LF often in real-time on the comparison pages.
What if I can't find stock of 65240-006LF?
You can fill out our help required form which you can use to request a quote for 65240-006LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.