Status: | Unknown |
---|---|
Series: | DUBOX 65240 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,010
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
14,056
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
3,071
in stock
|
Buy Now | |
element14
from US$0.25
|
2,032
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,032
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,550
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
1,214
in stock
|
Buy Now | |
Conrad
from US$0.41
|
425
in stock
|
Buy Now | |
Compona
-
|
2,988
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,830
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | DUBOX 65240 Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 2.54mm |
For Use With | Amphenol DUBOX Series Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 1X05 POS | TTI Europe |
Headers&Wire Housings 5P SR HOUSING | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
RCPT HOUSING, 5POS, POLYESTER, BLUE | element14 |
DUBOX 5 WAY HOUSING | RS |
Connector Housing, Rcpt, 5Pos, 2.54Mm | Newark Electronics |
Amphenol/FCI Crimp housing 5P | Distrelec |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
05P CRIMP TO WIRE HOUS.DUBOX | Rutronik |
65240 Series 5 Position 1 Row 2.54 mm Blue Receptacle Housing Connector | Future Electronics |
Conn Rect HousingRecep 5Cnt DUBOX 2.54mmSpng Crimp 36-22AWG Vert SingleRow | Amphenol FCI (Amphenol CS) 65240-005LF | RS Americas |
Where can I find additional details, specifications and documents for a 65240-005LF?
Additional datasheets, footprints and schematics for 65240-005LF are listed on our Part Details page. You can also find images and similar parts to 65240-005LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-005LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-005LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-005LF fall under?
The 65240-005LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 65240-005LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-005LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-005LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65240-005LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 65240-005LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-005LF often in real-time on the comparison pages.
What if I can't find stock of 65240-005LF?
You can fill out our help required form which you can use to request a quote for 65240-005LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.