Status: | Unknown |
---|---|
Series: | DUBOX 65240 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
62,000
in stock
|
Buy Now | |
element14
from US$0.24
|
15,141
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
10,839
in stock
|
Buy Now | |
Farnell
from US$0.12
|
10,839
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,225
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.30
|
864
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
325
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
144
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,000
in stock
|
Buy Now | |
Compona
-
|
4,639
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,280
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | DUBOX 65240 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 1X02 POS | TTI Europe |
CONNECTOR, RECEPTACLE, 2.54MM, 2WAY | element14 |
Wire-To-Board Connector, Dubox 65240 Series, Receptacle, 2, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65240-002LF | Newark Electronics |
02P CRIMP TO WIRE HOUS.DUBOX | Rutronik |
Plug | Transfer Multisort Elektronik |
2w SIL crimp housing Dubox | RS |
Conn Rect HousingRecep 2Cnt DUBOX 2.54mmSpng Crimp 36-22AWG Vert SingleRow | Amphenol FCI (Amphenol CS) 65240-002LF | RS Americas |
Amphenol/FCI Crimp housing 2P | Distrelec |
Single Row 2 Position 2.54 mm Crimp Free Hanging Socket Housing | Future Electronics |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 65240-002LF?
Additional datasheets, footprints and schematics for 65240-002LF are listed on our Part Details page. You can also find images and similar parts to 65240-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65240-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65240-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65240-002LF fall under?
The 65240-002LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65240-002LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65240-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65240-002LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65240-002LF have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Rutronik have stock available or on a lead time for 65240-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65240-002LF often in real-time on the comparison pages.
What if I can't find stock of 65240-002LF?
You can fill out our help required form which you can use to request a quote for 65240-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.