Status: | Unknown |
---|---|
Series: | FCI Dubox 65239 |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
578
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
578
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
578
in stock
|
Buy Now | |
PEI-Genesis
from US$0.75
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
element14
from US$2.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Dubox 65239 |
---|---|
Gender | Receptacle |
No. of Positions | 34Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Dubox 65239 Series Contacts |
Contact Termination Type | Crimp |
RoHS Compliant | Yes |
Wtb Housing, Rcpt, 34Pos, 2Rows, 2.54Mm | Newark Electronics |
Headers&Wire Housings 34P DR HOUSING | Rapid Electronics |
DUBOX | PEI-Genesis |
Conn Housing RCP 34 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
DUBOX | Amphenol FCI (Amphenol CS) 65239017LF | RS Americas |
28AH8815 | element14 |
Where can I find additional details, specifications and documents for a 65239-017LF?
Additional datasheets, footprints and schematics for 65239-017LF are listed on our Part Details page. You can also find images and similar parts to 65239-017LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-017LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-017LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-017LF fall under?
The 65239-017LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65239-017LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-017LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-017LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65239-017LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, PEI-Genesis and Avnet America have stock available or on a lead time for 65239-017LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-017LF often in real-time on the comparison pages.
What if I can't find stock of 65239-017LF?
You can fill out our help required form which you can use to request a quote for 65239-017LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.