Status: | Unknown |
---|---|
Series: | FCI Dubox 65239 |
RoHS: | Compliant |
Prices starting from US$0.29
Product Range | FCI Dubox 65239 |
---|---|
Gender | Receptacle |
No. of Positions | 32Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Dubox 65239 Series Contacts |
Contact Termination Type | Crimp |
RoHS Compliant | Yes |
Wtb Housing, Rcpt, 32Pos, 2Rows, 2.54Mm | Newark Electronics |
Conn Housing RCP 32 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
DUBOX | Amphenol FCI (Amphenol CS) 65239016LF | RS Americas |
DUBOX CRIMPHOUSING 2X16 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 65239-016LF?
Additional datasheets, footprints and schematics for 65239-016LF are listed on our Part Details page. You can also find images and similar parts to 65239-016LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-016LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-016LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-016LF fall under?
The 65239-016LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65239-016LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-016LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-016LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65239-016LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 65239-016LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-016LF often in real-time on the comparison pages.
What if I can't find stock of 65239-016LF?
You can fill out our help required form which you can use to request a quote for 65239-016LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.