Status: | Unknown |
---|---|
Series: | DUBOX 65239 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,625
in stock
|
Buy Now | |
element14
from US$0.63
|
1,625
in stock
|
Buy Now | |
Farnell
from US$0.59
|
1,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
347
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Compona
-
|
950
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | DUBOX 65239 Series |
---|---|
Gender | Receptacle |
No. of Positions | 16Ways |
Pitch Spacing | 2.54mm |
For Use With | Amphenol DUBOX Series Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 2X08 POS | TTI Europe |
Rcpt Housing, 16Pos, Polyester, Blue | Newark Electronics |
RCPT HOUSING, 16POS, POLYESTER, BLUE | element14 |
DUBOX 2 X 8 WAY HOUSING | RS |
Plug | Transfer Multisort Elektronik |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
FCI 65239 Series 2.54mm Pitch 16 Way 2 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 65239-008LF | RS Americas |
Where can I find additional details, specifications and documents for a 65239-008LF?
Additional datasheets, footprints and schematics for 65239-008LF are listed on our Part Details page. You can also find images and similar parts to 65239-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-008LF fall under?
The 65239-008LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 65239-008LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-008LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65239-008LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 65239-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-008LF often in real-time on the comparison pages.
What if I can't find stock of 65239-008LF?
You can fill out our help required form which you can use to request a quote for 65239-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.