Status: | Unknown |
---|---|
Series: | DUBOX 65239 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
TTI Europe
from US$0.37
|
10,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,990
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
380
in stock
|
Buy Now | |
Conrad
from US$1.27
|
362
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
265
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Distrelec
from US$0.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | DUBOX 65239 Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 2X07 POS | TTI Europe |
Plug | Transfer Multisort Elektronik |
Headers&Wire Housings 14P DR HOUSING | Rapid Electronics |
Dubox Rohs Compliant: Yes |Amphenol Communications Solutions 65239-007LF | Newark Electronics |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
14P CRIMP TO WIRE HOUS.DUBOX | Rutronik |
DUBOX | Amphenol FCI (Amphenol CS) 65239007LF | RS Americas |
CONNECTOR HOUSING, RCPT, 14POS, 2.54MM | element14 |
Amphenol/FCI Crimp housing 14P | Distrelec |
Where can I find additional details, specifications and documents for a 65239-007LF?
Additional datasheets, footprints and schematics for 65239-007LF are listed on our Part Details page. You can also find images and similar parts to 65239-007LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-007LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-007LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-007LF fall under?
The 65239-007LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65239-007LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-007LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-007LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65239-007LF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rapid Electronics, Conrad and Newark Electronics have stock available or on a lead time for 65239-007LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-007LF often in real-time on the comparison pages.
What if I can't find stock of 65239-007LF?
You can fill out our help required form which you can use to request a quote for 65239-007LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.