Status: | Unknown |
---|---|
Series: | DUBOX 65239 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
23,230
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
7,317
in stock
|
Buy Now | |
element14
from US$0.47
|
7,257
in stock
|
Buy Now | |
Farnell
from US$0.38
|
7,257
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,253
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
879
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
234
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
149
in stock
|
Buy Now | |
Conrad
from US$0.70
|
137
in stock
|
Buy Now | |
Compona
-
|
1,920
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | DUBOX 65239 Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
DUBOX 2 X 5 WAY HOUSING | RS |
DUBOX CRIMPHOUSING 2X05 POS | TTI Europe |
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 10, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65239-005LF | Newark Electronics |
CONNECTOR, RECEPTACLE, 2.54MM, 10WAY | element14 |
Plug | Transfer Multisort Elektronik |
Headers&Wire Housings 10P DR HOUSING | Rapid Electronics |
Amphenol/FCI Crimp housing 10P | Distrelec |
Conn Rect HousingRecep 10Cnt DUBOX 2.54mmSpng Crimp 36-22AWG Vert DblRow | Amphenol FCI (Amphenol CS) 65239-005LF | RS Americas |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
10P CRIMP TO WIRE HOUS.DUBOX | Rutronik |
10 Rectangular Connectors - Housings Receptacle Blue 0.100 (2.54mm) | Future Electronics |
Where can I find additional details, specifications and documents for a 65239-005LF?
Additional datasheets, footprints and schematics for 65239-005LF are listed on our Part Details page. You can also find images and similar parts to 65239-005LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-005LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-005LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-005LF fall under?
The 65239-005LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65239-005LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-005LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-005LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65239-005LF have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 65239-005LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-005LF often in real-time on the comparison pages.
What if I can't find stock of 65239-005LF?
You can fill out our help required form which you can use to request a quote for 65239-005LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.