Status: | Unknown |
---|---|
Series: | DUBOX 65239 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,250
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
17,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,716
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,282
in stock
|
Buy Now | |
element14
from US$0.33
|
1,282
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,282
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
1,088
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
639
in stock
|
Buy Now | |
Conrad
from US$0.55
|
407
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
330
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
326
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
2
in stock
|
Buy Now | |
Compona
-
|
897
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | DUBOX 65239 Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 2X04 POS | TTI Europe |
Plug | Transfer Multisort Elektronik |
Wire-To-Board Connector, Dubox 65239 Series, Receptacle, 8, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65239-004LF | Newark Electronics |
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM | element14 |
DUBOX 2 X 4 WAY HOUSING | RS |
DUBOX | Heilind Electronics |
Headers&Wire Housings 2X4P HOUSING | Rapid Electronics |
FCI 65239 Series 2.54mm Pitch 8 Way 2 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 65239-004LF | RS Americas |
08P CRIMP TO WIRE HOUS.DUBOX | Rutronik |
65239 Series Blue Dual Row 8 Position 2.54 mm Pitch Crimp Housing Connector | Future Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65239-004LF?
Additional datasheets, footprints and schematics for 65239-004LF are listed on our Part Details page. You can also find images and similar parts to 65239-004LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-004LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-004LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-004LF fall under?
The 65239-004LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65239-004LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-004LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-004LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65239-004LF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 65239-004LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-004LF often in real-time on the comparison pages.
What if I can't find stock of 65239-004LF?
You can fill out our help required form which you can use to request a quote for 65239-004LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.