Status: | Unknown |
---|---|
Series: | DUBOX 65239 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
3,329
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,622
in stock
|
Buy Now | |
element14
from US$0.25
|
1,622
in stock
|
Buy Now | |
Farnell
from US$0.23
|
1,622
in stock
|
Buy Now | |
Conrad
from US$0.55
|
178
in stock
|
Buy Now | |
Compona
-
|
1,920
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | DUBOX 65239 Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 2X03 POS | TTI Europe |
Plug | Transfer Multisort Elektronik |
Connector, Receptacle, 2.54Mm, 6Way | Newark Electronics |
CONNECTOR, RECEPTACLE, 2.54MM, 6WAY | element14 |
DUBOX 2 X 3 WAY HOUSING | RS |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
06P CRIMP TO WIRE HOUS.DUBOX | Rutronik |
65239 Series 6 Position 2 Row 2.54 mm Receptacle Housing Connector | Future Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 65239-003LF?
Additional datasheets, footprints and schematics for 65239-003LF are listed on our Part Details page. You can also find images and similar parts to 65239-003LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-003LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-003LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-003LF fall under?
The 65239-003LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65239-003LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-003LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-003LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65239-003LF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 65239-003LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-003LF often in real-time on the comparison pages.
What if I can't find stock of 65239-003LF?
You can fill out our help required form which you can use to request a quote for 65239-003LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.