Status: | Unknown |
---|---|
Series: | DUBOX 65239 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
23,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
5,269
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
690
in stock
|
Buy Now | |
element14
from US$0.35
|
690
in stock
|
Buy Now | |
Farnell
from US$0.16
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
340
in stock
|
Buy Now | |
Conrad
from US$0.41
|
178
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Compona
-
|
79
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Product Range | DUBOX 65239 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
For Use With | Amphenol DUBOX Series Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
DUBOX CRIMPHOUSING 2X02 POS | TTI Europe |
Plug | Transfer Multisort Elektronik |
4w DIL crimp housing Dubox | RS |
65239 Series 4 Position 2 Row 2.54 mm Receptacle Housing Connector | Future Electronics |
Rcpt Housing, 4Pos, Polyester, Blue | Newark Electronics |
RCPT HOUSING, 4POS, POLYESTER, BLUE | element14 |
Amphenol/FCI Crimp housing 4P | Distrelec |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
FCI 65239 Series 2.54mm Pitch 4 Way 2 Row Female Straight PCB Housing | Amphenol FCI (Amphenol CS) 65239-002LF | RS Americas |
Where can I find additional details, specifications and documents for a 65239-002LF?
Additional datasheets, footprints and schematics for 65239-002LF are listed on our Part Details page. You can also find images and similar parts to 65239-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65239-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65239-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65239-002LF fall under?
The 65239-002LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 65239-002LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65239-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65239-002LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65239-002LF have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Future Electronics and Newark Electronics have stock available or on a lead time for 65239-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65239-002LF often in real-time on the comparison pages.
What if I can't find stock of 65239-002LF?
You can fill out our help required form which you can use to request a quote for 65239-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.