Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
32,460
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
32,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
32,460
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
32,460
in stock
|
Buy Now | |
TE Store
from US$1.14
|
3,473
in stock
|
Buy Now | |
element14
from US$0.72
|
831
in stock
|
Buy Now | |
Farnell
from US$0.69
|
831
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | .062in, 1.57mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 1400VAC |
Voltage | 250 VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Z Bend |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
Cable Entry | Right Angle |
Packaging Quantity | 135 |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
Insertion Force Type | Low Insertion Force (LIF) |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ffc & Fpc Connectors Hdr 10P R/A .100 Tin Rohs Compliant: Yes |Amp Te Connectivity 6-520314-0 | Newark Electronics |
FFC&FPC Connectors HDR 10P R/A .100 TIN | Rapid Electronics |
TE Connectivity - AMP FFC Con TRIOMATE ASSY H 10P L%3D2.54LDFR | Distrelec |
TRIOMATE ASSY H 10P L=2.54LDFR FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 10 2.54 mm | Ffc Connector | Part Number: 6-520314-0 | Internal Number: 6-520314-0 | TE Connectivity | TE Store |
CONN, FFC/FPC, R/A, 10POS, 1ROW, 2.54MM | element14 |
10 Position Single Row 2.54 mm Pitch Trio-Mate Cable to Board Receptacle | Future Electronics |
Conn FFC Connector SKT 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TRIOMATE ASSY H 10P L=2.54LDFR, FFC Connectors | TE Connectivity 6-520314-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | TRIO-MATE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | TRIO-MATE Series |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.381mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-520314-0?
Additional datasheets, footprints and schematics for 6-520314-0 are listed on our Part Details page. You can also find images and similar parts to 6-520314-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-520314-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-520314-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-520314-0 fall under?
The 6-520314-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-520314-0 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-520314-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-520314-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-520314-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 6-520314-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-520314-0 often in real-time on the comparison pages.
What if I can't find stock of 6-520314-0?
You can fill out our help required form which you can use to request a quote for 6-520314-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.