6517-TP Test Equipment Accessories by Keithley

THERMOCOUPLE BEAD PROBE 36"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$559.42

Distributor Stock
Logo for Farnell
Farnell
from US$559.42
No stock
Buy Now
Logo for element14
element14
from US$584.50
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for TestEquity
TestEquity
-
-
Buy Now

Specifications

Test Probe Functions Temperature
For Use With Tektronix 6517A 6517B Electrometers and 2110 Digital Multi Meter
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

THERMOCOUPLE BEAD PROBE, 36" | Farnell
Temperature Probe |Keithley 6517-TP | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6517-TP?

Additional datasheets, footprints and schematics for 6517-TP are listed on our Part Details page. You can also find images and similar parts to 6517-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6517-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6517-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6517-TP fall under?

The 6517-TP is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.

Can I view similar or alternative parts?

You can view similar parts to 6517-TP when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6517-TP you can contact the distributor directly for product support, shipping queries etc.

Is the 6517-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6517-TP have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and TestEquity have stock available or on a lead time for 6517-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6517-TP often in real-time on the comparison pages.

What if I can't find stock of 6517-TP?

You can fill out our help required form which you can use to request a quote for 6517-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay