Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 12.7mm |
Forward Current If | 4mA |
Luminous Intensity | 60mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | IP67 |
Bezel Diameter | 17mm |
Bulb Size | 10mm |
Current If Luminous Intensity | 20mA |
External Diameter | 17mm |
External Length / Height | 38.5mm |
Forward Current If Max | 4mA |
Forward Voltage | 230V |
Forward Voltage VF Max | 240V |
LED / Lamp Size | 10mm |
LED Colour Presentation | Tinted Diffused |
Length Behind Bezel | 26.5mm |
Luminous Intensity Typ | 40mcd |
Material | Aluminium Black anodised |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Panel Thickness Max | 8mm |
Peak Wavelength | 565nm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -30°C |
Voltage Rating VAC | 240V |
Voltage Vf Typ | 240VAC |
Wavelength Typ | 565nm |
12.7mm green LED panel indicator,230Vac | RS |
Panel Mount Indicator, Led, 12.7Mm, Green, 230V | Newark Electronics |
LED INDICATOR, GREEN | element14 |
Where can I find additional details, specifications and documents for a 651-114-76?
Additional datasheets, footprints and schematics for 651-114-76 are listed on our Part Details page. You can also find images and similar parts to 651-114-76 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 651-114-76 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 651-114-76 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 651-114-76 fall under?
The 651-114-76 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 651-114-76 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 651-114-76 you can contact the distributor directly for product support, shipping queries etc.
Is the 651-114-76 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 651-114-76 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 651-114-76.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 651-114-76 often in real-time on the comparison pages.
What if I can't find stock of 651-114-76?
You can fill out our help required form which you can use to request a quote for 651-114-76 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.