Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
No stock
|
Buy Now | |
TE Store
from US$3.82
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$2.47
|
-
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
Boersig
from US$2.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Rows Loaded | C, B, A |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 64 |
Number of Columns | 32 |
Number of Positions | 64 |
Row-to-Row Spacing | .2in, 5.08mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
064 EURO TYPE C RECEPT ST ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 64 Receptacle Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 650956-5 | Internal Number: 650956-5 | TE Connectivity | TE Store |
064 Euro Type C Recept St Assy Rohs Compliant: No |Amp Te Connectivity 650956-5 | Newark Electronics |
2.54mm 64 Position Receptacle Vertical Through Hole Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 F 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
064 EURO TYPE C RECEPT ST ASSY, Eurocard Connectors | TE Connectivity 650956-5 | RS Americas |
Where can I find additional details, specifications and documents for a 650956-5?
Additional datasheets, footprints and schematics for 650956-5 are listed on our Part Details page. You can also find images and similar parts to 650956-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650956-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650956-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650956-5 fall under?
The 650956-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650956-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650956-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650956-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650956-5 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 650956-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650956-5 often in real-time on the comparison pages.
What if I can't find stock of 650956-5?
You can fill out our help required form which you can use to request a quote for 650956-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.