Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.63
|
3,782
in stock
|
Buy Now | |
Newark Electronics
from US$15.22
|
3,782
in stock
|
Buy Now | |
Rapid Electronics
from US$11.98
|
3,782
in stock
|
Buy Now | |
Chip One Stop
from US$9.92
|
3,782
in stock
|
Buy Now | |
Farnell
from US$13.49
|
3,027
in stock
|
Buy Now | |
Avnet America
-
|
219
in stock
|
Buy Now | |
RS Americas
from US$14.89
|
-
|
Buy Now | |
Boersig
from US$12.35
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, B, C |
Number of Columns | 40 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 120 |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 120 |
Number of Positions | 120 |
Contact Type | Pin |
Contact Cross Section | .64 x .64mm, .025 x .025in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .497in, 12.62mm |
コネクタの高さ | 12.62mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Din Plug 120P R/A Type C |Amp Te Connectivity 650949-5 | Newark Electronics |
DIN 41612 Connectors DIN PLUG 120P R/A TYPE C | Rapid Electronics |
TE Connectivity - AMP Connector 120 EURO TYPE C PIN ST ASSY | Distrelec |
CONNECTOR, DIN 41612, HEADER, 120P, 3ROW | Farnell |
Conn DIN 41612 PIN 120 POS 2.54mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1575 | TE Connectivity 650949-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 120Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 650949-5?
Additional datasheets, footprints and schematics for 650949-5 are listed on our Part Details page. You can also find images and similar parts to 650949-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650949-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650949-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650949-5 fall under?
The 650949-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650949-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650949-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650949-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650949-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 650949-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650949-5 often in real-time on the comparison pages.
What if I can't find stock of 650949-5?
You can fill out our help required form which you can use to request a quote for 650949-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.