Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1093533 |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.20
|
No stock
|
Buy Now | |
TE Store
from US$5.57
|
606
in stock
|
Buy Now | |
Rapid Electronics
from US$7.61
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$7.40
|
112
in stock
|
Buy Now | |
Farnell
from US$7.87
|
90
in stock
|
Buy Now | |
Future Electronics
from US$4.67
|
-
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
Boersig
from US$4.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 16 |
---|---|
Number of Power or Coaxial Positions | 48 |
Rows Loaded | B, A, C |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 48 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .012 x .024in, .3 x .61mm |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Packaging Method | Box |
実装方法 | Box |
Make First / Break Last | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Half |
Sealable | No |
Shielded | No |
DIN Level | II |
Connector & Contact Terminates To | Printed Circuit Board |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
048 EURO TYPE R RECEPT ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 48 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 650868-5 | Internal Number: 650868-5 | Alias Number: 1093533 | TE Connectivity | TE Store |
DIN 41612 Connectors Type R Receptacle 48 | Rapid Electronics |
CONN, DIN 41612, RCPT, 48POS, 2.54MM | Farnell |
Din 41612 Pcb Connector Receptacle 48 Way | Newark Electronics |
Conn DIN 41612 RCP 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 650868-5?
Additional datasheets, footprints and schematics for 650868-5 are listed on our Part Details page. You can also find images and similar parts to 650868-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650868-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650868-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650868-5 fall under?
The 650868-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650868-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650868-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650868-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650868-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 650868-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650868-5 often in real-time on the comparison pages.
What if I can't find stock of 650868-5?
You can fill out our help required form which you can use to request a quote for 650868-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.