Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.31
|
359
in stock
|
Buy Now | |
Rapid Electronics
from US$4.51
|
359
in stock
|
Buy Now | |
Chip One Stop
from US$5.06
|
359
in stock
|
Buy Now | |
Distrelec
from US$4.37
|
359
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now | |
RS Americas
from US$6.95
|
-
|
Buy Now | |
Boersig
from US$4.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 64 |
---|---|
Rows Loaded | A |
PCB Mount Orientation | Vertical |
Number of Positions | 64 |
Number of Power or Coaxial Positions | 64 |
Number of Columns | 32 |
Board-to-Board Configuration | Vertical |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Connector Width | 8.05mm, .317in |
Connector Length | 93.98mm, 3.7in |
Connector Height | .453in, 11.51mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 11.51mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Certified | Yes |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Power & Signal |
実装方法 | Box & Tray, Box |
Packaging Method | Box, Box & Tray |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Shielded | No |
DIN Level | II |
Make First / Break Last | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .098in, 2.49mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors 64P Eurocard Type B |Amp Te Connectivity 650859-5 | Newark Electronics |
DIN 41612 Connectors 64P EUROCARD TYPE B | Rapid Electronics |
TE Connectivity 064 EURO TYPE B RECEPT ST ASSY Board Euro Connector 64 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, DIN 41612, RCPT, 64POS, 2.54MM | Farnell |
Conn DIN 41612 RCP 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
064 EURO TYPE B RECEPT ST ASSY, Eurocard Connectors | TE Connectivity 650859-5 | RS Americas |
Where can I find additional details, specifications and documents for a 650859-5?
Additional datasheets, footprints and schematics for 650859-5 are listed on our Part Details page. You can also find images and similar parts to 650859-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650859-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650859-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650859-5 fall under?
The 650859-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650859-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650859-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650859-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650859-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 650859-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650859-5 often in real-time on the comparison pages.
What if I can't find stock of 650859-5?
You can fill out our help required form which you can use to request a quote for 650859-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.