Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1035442 |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.88
|
No stock
|
Buy Now | |
TE Store
from US$4.37
|
366
in stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
264
in stock
|
Buy Now | |
Chip One Stop
from US$3.09
|
264
in stock
|
Buy Now | |
Farnell
from US$5.27
|
220
in stock
|
Buy Now | |
Future Electronics
from US$2.82
|
-
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
Avnet Asia
from US$3.05
|
-
|
Buy Now | |
Boersig
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Rows Loaded | A, B |
PCB Mount Orientation | Vertical |
Number of Power or Coaxial Positions | 64 |
Number of Signal Positions | 64 |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1.5A |
Contact Layout | Inline |
Connector Width | 8.05mm, .317in |
Connector Height | .453in, 11.51mm |
Connector Length | 53.34mm, 2.1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 11.51mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Box |
実装方法 | Box & Tray, Box |
Connector System | Board-to-Board |
Shielded | No |
DIN Size | Half |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
DIN Level | II |
Sealable | No |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 4.6mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
032 EURO TYPE B RECEPT ST ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.6 mm Number of Positions: 64 Receptacle Board-to-Board .18" 4.6 mm | Eurocard Connector | Part Number: 650858-5 | Internal Number: 650858-5 | Alias Number: 1035442 | TE Connectivity | TE Store |
DIN 41612 Connectors Type B Receptacle 32 | Rapid Electronics |
CONN, DIN 41612, RCPT, 32POS, 2.54MM | Farnell |
Din 41612 Pcb Connector Receptacle 32Way | Newark Electronics |
Conn DIN 41612 RCP 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 650858-5?
Additional datasheets, footprints and schematics for 650858-5 are listed on our Part Details page. You can also find images and similar parts to 650858-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650858-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650858-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650858-5 fall under?
The 650858-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650858-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650858-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 650858-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650858-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 650858-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650858-5 often in real-time on the comparison pages.
What if I can't find stock of 650858-5?
You can fill out our help required form which you can use to request a quote for 650858-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.