Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | B, C, A |
---|---|
Number of Columns | 16 |
Number of Power or Coaxial Positions | 48 |
Number of Rows | 3 |
Number of Positions | 48 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 48 |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 3µin, .076µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Method | Box |
DIN Size | Half |
DIN Level | III |
Connector & Housing Type | Plug |
Make First / Break Last | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .104in, 2.64mm |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
048 Euro Type C Pin St Assy Rohs Compliant: No |Amp Te Connectivity 650478-9 | Newark Electronics |
Conn DIN 41612 M 48 POS Solder RA Thru-Hole | Avnet America |
048 EURO TYPE C PIN ST ASSY | TE Connectivity 650478-9 | RS Americas |
Where can I find additional details, specifications and documents for a 650478-9?
Additional datasheets, footprints and schematics for 650478-9 are listed on our Part Details page. You can also find images and similar parts to 650478-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650478-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650478-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650478-9 fall under?
The 650478-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650478-9 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650478-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 650478-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650478-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 650478-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650478-9 often in real-time on the comparison pages.
What if I can't find stock of 650478-9?
You can fill out our help required form which you can use to request a quote for 650478-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.