Status: | Unknown |
---|---|
Series: | Mini-PV 65043 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
5,026
in stock
|
Buy Now | |
element14
from US$0.59
|
5,026
in stock
|
Buy Now | |
Farnell
from US$0.42
|
5,026
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
582
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
175
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
93
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65043 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 3A |
Insulation Resistance | 100000Mohm |
Material | Black Modified Polyphenylene Oxide UL94V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 3, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65043-034LF | Newark Electronics |
HOUSING, 2ROW, 3WAY | element14 |
Connector Housing Receptacle 6 Position 2.54 mm Crimp Straight Cable Mount | Future Electronics |
MINI LATCH HSG DR.100 | Heilind Electronics |
Connector crimp-to-wire housing double row 2.54mm(.100)cont centers 6 position | Amphenol FCI (Amphenol CS) 65043-034LF | RS Americas |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
FCI,Housing 6 way Mini-PV | RS |
MINI PV HOUSING RECEPTACLE | TTI Europe |
Where can I find additional details, specifications and documents for a 65043-034LF?
Additional datasheets, footprints and schematics for 65043-034LF are listed on our Part Details page. You can also find images and similar parts to 65043-034LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-034LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-034LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-034LF fall under?
The 65043-034LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-034LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-034LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-034LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65043-034LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Heilind Electronics have stock available or on a lead time for 65043-034LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-034LF often in real-time on the comparison pages.
What if I can't find stock of 65043-034LF?
You can fill out our help required form which you can use to request a quote for 65043-034LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.