Status: | Unknown |
---|---|
Series: | Mini-PV 65043 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
1,631
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
2,921
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
2,921
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
1,631
in stock
|
Buy Now | |
element14
from US$0.62
|
1,631
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
749
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
649
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
195
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65043 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Current Rating | 3A |
Insulation Resistance | 100000Mohm |
Material | Black Modified Polyphenylene Oxide UL94V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Headers&Wire Housings MINI-LATCH PV 10P | Rapid Electronics |
Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 10, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65043-032LF | Newark Electronics |
HOUSING, 2ROW, 5WAY | element14 |
Dual Row 10 Position 2.54 mm Crimp Free Hanging Socket Housing | Future Electronics |
Connector crimp-to-wire housing double row 2.54mm(.100)cont centers 10 position | Amphenol FCI (Amphenol CS) 65043-032LF | RS Americas |
MINI LATCH HSG DR.100 | Heilind Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
BERGCON HOUSING 2X05 POS 2 ROW | TTI Europe |
Where can I find additional details, specifications and documents for a 65043-032LF?
Additional datasheets, footprints and schematics for 65043-032LF are listed on our Part Details page. You can also find images and similar parts to 65043-032LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-032LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-032LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-032LF fall under?
The 65043-032LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-032LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-032LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-032LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65043-032LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 65043-032LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-032LF often in real-time on the comparison pages.
What if I can't find stock of 65043-032LF?
You can fill out our help required form which you can use to request a quote for 65043-032LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.