Status: | Unknown |
---|---|
Series: | Mini-PV 65043 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
481
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
988
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
693
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
541
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
481
in stock
|
Buy Now | |
element14
from US$0.26
|
481
in stock
|
Buy Now | |
PEI-Genesis
from US$0.13
|
477
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
231
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
854
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65043 Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
MINI LATCH HSG DR.100 | TTI Europe |
Connector crimp-to-wire housing double row 2.54mm(.100)cont centers 12 position | Amphenol FCI (Amphenol CS) 65043-031LF | RS Americas |
MINI LATCH HSG DR.100 | Heilind Electronics |
Conn, Housing, Rcpt, 12Pos, 2Row, 2.54Mm | Newark Electronics |
CONN, HOUSING, RCPT, 12POS, 2ROW, 2.54MM | element14 |
Mini-PV RECP 12way 2.54mm | PEI-Genesis |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65043-031LF?
Additional datasheets, footprints and schematics for 65043-031LF are listed on our Part Details page. You can also find images and similar parts to 65043-031LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-031LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-031LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-031LF fall under?
The 65043-031LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-031LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-031LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-031LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65043-031LF have stock available?
Authorised distributors including TTI Europe, RS Americas, Heilind Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 65043-031LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-031LF often in real-time on the comparison pages.
What if I can't find stock of 65043-031LF?
You can fill out our help required form which you can use to request a quote for 65043-031LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.