Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65043 |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
element14
from US$1.45
|
1,506
in stock
|
Buy Now | |
Farnell
from US$1.49
|
1,506
in stock
|
Buy Now | |
RS Americas
from US$1.48
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
TTI Europe
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 65043 |
---|---|
Gender | Receptacle |
No. of Positions | 14Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65043 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
CONNECTOR HOUSING, RCPT, 14POS, 2.54MM | element14 |
Connector crimp-to-wire housing double row 2.54(.100)cont centers 14 position | Amphenol FCI (Amphenol CS) 65043-030LF | RS Americas |
connector,crimp-to-wire housing,double r | RS |
Connector Housing, Rcpt, 14Pos, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65043-030LF | Newark Electronics |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
MINI LATCH HSG DR 100 | TTI Europe |
Where can I find additional details, specifications and documents for a 65043-030LF?
Additional datasheets, footprints and schematics for 65043-030LF are listed on our Part Details page. You can also find images and similar parts to 65043-030LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-030LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-030LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-030LF fall under?
The 65043-030LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-030LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-030LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-030LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65043-030LF have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 65043-030LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-030LF often in real-time on the comparison pages.
What if I can't find stock of 65043-030LF?
You can fill out our help required form which you can use to request a quote for 65043-030LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.