Status: | Unknown |
---|---|
Series: | Mini-PV 65043 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
421
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
502
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
421
in stock
|
Buy Now | |
element14
from US$1.24
|
421
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65043 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Current Rating | 3A |
Insulation Resistance | 100000Mohm |
Material | Black Modified Polyphenylene Oxide UL94V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Connector crimp-to-wire housing double row 2.54mm(.100)cont centers 16 position | Amphenol FCI (Amphenol CS) 65043-029LF | RS Americas |
65043 Series 16 Position (2 x 8) 2.54 mm Pitch Miniature Latch Housing | Future Electronics |
Wire-To-Board Connector, Mini-Pv 65043 Series, Receptacle, 8, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65043-029LF | Newark Electronics |
HOUSING, 2ROW, 8WAY | element14 |
Where can I find additional details, specifications and documents for a 65043-029LF?
Additional datasheets, footprints and schematics for 65043-029LF are listed on our Part Details page. You can also find images and similar parts to 65043-029LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-029LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-029LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-029LF fall under?
The 65043-029LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-029LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-029LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-029LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65043-029LF have stock available?
Authorised distributors including Avnet America, RS Americas, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 65043-029LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-029LF often in real-time on the comparison pages.
What if I can't find stock of 65043-029LF?
You can fill out our help required form which you can use to request a quote for 65043-029LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.