Status: | Unknown |
---|---|
Series: | Mini-PV 65043 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65043 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Wire-Board Connector Receptacle 34 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 34 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
MINI LATCH HSG DR.100 | Amphenol FCI (Amphenol CS) 65043020LF | RS Americas |
Where can I find additional details, specifications and documents for a 65043-020LF?
Additional datasheets, footprints and schematics for 65043-020LF are listed on our Part Details page. You can also find images and similar parts to 65043-020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-020LF fall under?
The 65043-020LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-020LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-020LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65043-020LF have stock available?
Authorised distributors including Amar Radio Corporation, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 65043-020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-020LF often in real-time on the comparison pages.
What if I can't find stock of 65043-020LF?
You can fill out our help required form which you can use to request a quote for 65043-020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.