Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65043 |
RoHS: | Compliant |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$3.37
|
503
in stock
|
Buy Now | |
RS Americas
from US$4.69
|
-
|
Buy Now | |
TTI Europe
from US$3.06
|
-
|
Buy Now | |
Farnell
from US$4.21
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 65043 |
---|---|
Gender | Receptacle |
No. of Positions | 60Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65043 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
Headers&Wire Housings HOUSING 60 POSITION | Rapid Electronics |
Wire-Board Connector Receptacle 60 Position, 2.54Mm | Newark Electronics |
MINI LATCH HSG DR.100 | Amphenol FCI (Amphenol CS) 65043007LF | RS Americas |
MINI LATCH HSG DR.100 | TTI Europe |
Conn Housing RCP 60 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65043-007LF?
Additional datasheets, footprints and schematics for 65043-007LF are listed on our Part Details page. You can also find images and similar parts to 65043-007LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-007LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-007LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-007LF fall under?
The 65043-007LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-007LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-007LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-007LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65043-007LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 65043-007LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-007LF often in real-time on the comparison pages.
What if I can't find stock of 65043-007LF?
You can fill out our help required form which you can use to request a quote for 65043-007LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.