Status: | Unknown |
---|---|
Series: | Mini-PV 65043 Series |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$3.97
|
5,015
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.97
|
1,671
in stock
|
Buy Now | |
Rapid Electronics
from US$3.62
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$4.83
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
90
in stock
|
Buy Now | |
element14
from US$3.51
|
90
in stock
|
Buy Now | |
RS Americas
from US$4.54
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 72Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65043 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
MINI LATCH HSG DR.100 | Heilind Electronics |
Headers&Wire Housings HSG .100 DBL ROW | Rapid Electronics |
Wire-Board Connector Receptacle 72 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 72 POSITION, 2.54MM | element14 |
MINI LATCH HSG DR.100 | Amphenol FCI (Amphenol CS) 65043001LF | RS Americas |
Conn Housing RCP 72 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65043-001LF?
Additional datasheets, footprints and schematics for 65043-001LF are listed on our Part Details page. You can also find images and similar parts to 65043-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65043-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65043-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65043-001LF fall under?
The 65043-001LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65043-001LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65043-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65043-001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65043-001LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 65043-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65043-001LF often in real-time on the comparison pages.
What if I can't find stock of 65043-001LF?
You can fill out our help required form which you can use to request a quote for 65043-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.