65041K206X Industrial Automation & Control Gear by Switchcraft Conxall

SWITCH MULTI STATION 4 DPDT 3A SCREW

Status: Unknown
Series: 65000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.28

Distributor Stock
Logo for Farnell
Farnell
from US$35.28
No stock
Buy Now
Logo for element14
element14
from US$40.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range 65000 Series
Contact Configuration DPDT
Switch Terminals Solder
Contact Current Max 3A
Contact Voltage AC Nom 125VAC
Contact Voltage DC Nom 125VDC
No. of Stations 4

Alternative Descriptions

Switch, Multi Station, 4, Dpdt, 3A Screw | Newark Electronics
Slide Switches DW MULTI STATION | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 65041K206X?

Additional datasheets, footprints and schematics for 65041K206X are listed on our Part Details page. You can also find images and similar parts to 65041K206X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 65041K206X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65041K206X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 65041K206X fall under?

The 65041K206X is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 65041K206X when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 65041K206X you can contact the distributor directly for product support, shipping queries etc.

Is the 65041K206X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 65041K206X have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 65041K206X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 65041K206X often in real-time on the comparison pages.

What if I can't find stock of 65041K206X?

You can fill out our help required form which you can use to request a quote for 65041K206X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay