Status: | Unknown |
---|---|
Series: | Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
450
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
2,288
in stock
|
Buy Now | |
element14
from US$0.90
|
1,256
in stock
|
Buy Now | |
Farnell
from US$0.90
|
1,256
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
1,021
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
787
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
767
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
298
in stock
|
Buy Now | |
Conrad
from US$1.27
|
267
in stock
|
Buy Now | |
Compona
-
|
646
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65039 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
BERGCON HOUSING 1X01 POS | TTI Europe |
Connector Housing, Rcpt, 1Pos, 2.54Mm | Newark Electronics |
CONNECTOR, RECEPTACLE, 2.54MM, 1WAY | element14 |
Conn Rect HousingRecep 1Cnt Basics+ 2.54mmSpng Crimp 36-22AWG Vert SingleRow | Amphenol FCI (Amphenol CS) 65039-036LF | RS Americas |
Single Position In-Line Crimp Rectangular Female Socket Housing Connector | Future Electronics |
Headers&Wire Housings 1 POS I ROW HOUSING | Rapid Electronics |
Mini-PV receptacle crimp housing, 1 way | RS |
Plug | Transfer Multisort Elektronik |
Conn Housing RCP 1 POS Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65039-036LF?
Additional datasheets, footprints and schematics for 65039-036LF are listed on our Part Details page. You can also find images and similar parts to 65039-036LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-036LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-036LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-036LF fall under?
The 65039-036LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-036LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-036LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-036LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-036LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 65039-036LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-036LF often in real-time on the comparison pages.
What if I can't find stock of 65039-036LF?
You can fill out our help required form which you can use to request a quote for 65039-036LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.