Status: | Unknown |
---|---|
Series: | Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
31,000
in stock
|
Buy Now | |
element14
from US$0.16
|
20,852
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
5,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,552
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,552
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,135
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,106
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
1,093
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
650
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65039 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 100000Mohm |
Material | Black Modified Polyphenylene Oxide UL94V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
2.54MM MINI PV RECEPTACLE | TTI Europe |
HOUSING, 1ROW, 2WAY | element14 |
MINI LATCH HSG SR.100 | Heilind Electronics |
Wire-To-Board Connector, Mini-Pv 65039 Series, Crimp, Receptacle, 2, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65039-035LF | Newark Electronics |
65039 Series 2 Position 2.54 mm Pitch Polarized Mini Female Receptacle Latch | Future Electronics |
Plug | Transfer Multisort Elektronik |
Connector crimp-to-wire housing single row 2.54mm(.100)cont centers 2 position | Amphenol FCI (Amphenol CS) 65039-035LF | RS Americas |
Headers&Wire Housings MINI-LATCH PV 2P | Rapid Electronics |
FCI,Housing 2 way PV | RS |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
03P HOUSING 2,54MM MINI-PV | Rutronik |
Where can I find additional details, specifications and documents for a 65039-035LF?
Additional datasheets, footprints and schematics for 65039-035LF are listed on our Part Details page. You can also find images and similar parts to 65039-035LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-035LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-035LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-035LF fall under?
The 65039-035LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-035LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-035LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-035LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-035LF have stock available?
Authorised distributors including TTI Europe, element14, Heilind Electronics, Newark Electronics and Farnell have stock available or on a lead time for 65039-035LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-035LF often in real-time on the comparison pages.
What if I can't find stock of 65039-035LF?
You can fill out our help required form which you can use to request a quote for 65039-035LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.