Status: | Unknown |
---|---|
Series: | Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,210
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,082
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.30
|
561
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
551
in stock
|
Buy Now | |
element14
from US$0.18
|
324
in stock
|
Buy Now | |
Farnell
from US$0.13
|
324
in stock
|
Buy Now | |
Compona
-
|
3,766
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65039 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
MINI LATCH housing 1row 2 way | RS |
BERGCON HOUSING 1X02 POS 1 ROW | TTI Europe |
Connector, Rcpt, 2Pos, 1Row, 2.54Mm | Newark Electronics |
PV« Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline | Future Electronics |
Connector: pin strips | Transfer Multisort Elektronik |
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM | element14 |
Connector Housing, FCI Mini-PV 65039, Receptacle, 2 Ways, 2.54 mm | Avnet America |
FCI 65039 Series 2.54mm Pitch 2 Way 1 Row Female Straight PCB Connector Housing | Amphenol FCI (Amphenol CS) 65039-035ELF | RS Americas |
Where can I find additional details, specifications and documents for a 65039-035ELF?
Additional datasheets, footprints and schematics for 65039-035ELF are listed on our Part Details page. You can also find images and similar parts to 65039-035ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-035ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-035ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-035ELF fall under?
The 65039-035ELF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-035ELF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-035ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-035ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-035ELF have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Future Electronics and Conrad have stock available or on a lead time for 65039-035ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-035ELF often in real-time on the comparison pages.
What if I can't find stock of 65039-035ELF?
You can fill out our help required form which you can use to request a quote for 65039-035ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.