Status: | Unknown |
---|---|
Series: | Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
TTI Europe
from US$0.23
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
2,974
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
1,081
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
758
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
529
in stock
|
Buy Now | |
element14
from US$0.40
|
529
in stock
|
Buy Now | |
Farnell
from US$0.25
|
529
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
379
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
216
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65039 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 100000Mohm |
Material | Black Modified Polyphenylene Oxide UL94V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
BERGCON HOUSING 1X04 POS | TTI Europe |
Single Row 4 Position 2.54 mm Crimp Free Hanging Female Socket Housing | Future Electronics |
MINI LATCH HSG SR.100 | Heilind Electronics |
Connector crimp-to-wire housing single row 2.54mm(.100)cont centers 4 position | Amphenol FCI (Amphenol CS) 65039-033LF | RS Americas |
Wire-To-Board Connector, Mini-Pv 65039 Series, Crimp, Receptacle, 4, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65039-033LF | Newark Electronics |
HOUSING, 1ROW, 4WAY | element14 |
Plug | Transfer Multisort Elektronik |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
connector,crimp-to-wire housing,single r | RS |
Where can I find additional details, specifications and documents for a 65039-033LF?
Additional datasheets, footprints and schematics for 65039-033LF are listed on our Part Details page. You can also find images and similar parts to 65039-033LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-033LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-033LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-033LF fall under?
The 65039-033LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-033LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-033LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-033LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-033LF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Heilind Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 65039-033LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-033LF often in real-time on the comparison pages.
What if I can't find stock of 65039-033LF?
You can fill out our help required form which you can use to request a quote for 65039-033LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.