Status: | Unknown |
---|---|
Series: | Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
637
in stock
|
Buy Now | |
element14
from US$0.54
|
215
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
212
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
70
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65039 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 100000Mohm |
Material | Black Modified Polyphenylene Oxide UL94V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Crimp |
Mini Latch Hsg Sr.100 Rohs Compliant: Yes |Amphenol Communications Solutions 65039-030LF | Newark Electronics |
MINI LATCH HSG SR.100 | Heilind Electronics |
HOUSING, 1ROW, 7WAY | element14 |
Conn | RS Americas |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
WIRE TO BOARD 2.54MM | TTI Europe |
Where can I find additional details, specifications and documents for a 65039-030LF?
Additional datasheets, footprints and schematics for 65039-030LF are listed on our Part Details page. You can also find images and similar parts to 65039-030LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-030LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-030LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-030LF fall under?
The 65039-030LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-030LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-030LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-030LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-030LF have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 65039-030LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-030LF often in real-time on the comparison pages.
What if I can't find stock of 65039-030LF?
You can fill out our help required form which you can use to request a quote for 65039-030LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.