Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65039 |
RoHS: | Compliant |
Prices starting from US$0.37
Product Range | FCI Mini-PV 65039 |
---|---|
Gender | Receptacle |
No. of Positions | 9Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65039 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
Conn Rect Housing Recept 2.54 mm (0.1 in.) for Mini-PV Basics+ Single Row | Amphenol FCI (Amphenol CS) 65039-028LF | RS Americas |
PV HOUSINGS | PEI-Genesis |
Mini Latch Hsg Sr.100/Amphenol Fci |Amphenol Communications Solutions 65039-028LF | Newark Electronics |
Connector Housing, FCI Mini-PV 65039, Receptacle, 2.54 mm | Avnet America |
WIRE TO BOARD 2.54MM | TTI Europe |
HOUSING, 1ROW, 9WAY | Farnell |
Where can I find additional details, specifications and documents for a 65039-028LF?
Additional datasheets, footprints and schematics for 65039-028LF are listed on our Part Details page. You can also find images and similar parts to 65039-028LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-028LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-028LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-028LF fall under?
The 65039-028LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-028LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-028LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-028LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65039-028LF have stock available?
Authorised distributors including RS Americas, PEI-Genesis, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 65039-028LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-028LF often in real-time on the comparison pages.
What if I can't find stock of 65039-028LF?
You can fill out our help required form which you can use to request a quote for 65039-028LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.