Status: | Unknown |
---|---|
Series: | FCI - Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Product Range | FCI - Mini-PV 65039 Series |
---|---|
Contact Termination | - |
Gender | Receptacle |
No. of Contacts | 12 |
No. of Rows | 1 |
Pitch Spacing | 2.54mm |
Contact Plating | - |
Contact Material | - |
Series | Mini-PV |
WIRE TO BOARD, RECEPTACLE 12 POSITION, 2 | element14 |
WIRE TO BOARD, RECEPTACLE 12 POSITION, 2ROW | Farnell |
Mini Latch Hsg Sr.100 Rohs Compliant: Yes |Amphenol Communications Solutions 65039-025LF | Newark Electronics |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
MINI LATCH HSG SR.100 | Amphenol FCI (Amphenol CS) 65039025LF | RS Americas |
Where can I find additional details, specifications and documents for a 65039-025LF?
Additional datasheets, footprints and schematics for 65039-025LF are listed on our Part Details page. You can also find images and similar parts to 65039-025LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-025LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-025LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-025LF fall under?
The 65039-025LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-025LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-025LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-025LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-025LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 65039-025LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-025LF often in real-time on the comparison pages.
What if I can't find stock of 65039-025LF?
You can fill out our help required form which you can use to request a quote for 65039-025LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.