Status: | Unknown |
---|---|
Series: | FCI Mini-PV 65039 |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
434
in stock
|
Buy Now | |
element14
from US$1.22
|
434
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
304
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 65039 |
---|---|
Gender | Receptacle |
No. of Positions | 16Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 65039 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
CONNECTOR HOUSING, RCPT, 16POS, 2.54MM | element14 |
Headers&Wire Housings 16P 1-ROW .1 HSG | Rapid Electronics |
Wire To Board, Receptacle 16 Position, 2Row | Newark Electronics |
Connector Housing, FCI Mini-PV 65039, Receptacle, 16 Ways, 2.54 mm | Avnet America |
MINI LATCH HSG SR.100 | Amphenol FCI (Amphenol CS) 65039021LF | RS Americas |
BERGCON HOUSING 1X16 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 65039-021LF?
Additional datasheets, footprints and schematics for 65039-021LF are listed on our Part Details page. You can also find images and similar parts to 65039-021LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-021LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-021LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-021LF fall under?
The 65039-021LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-021LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-021LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-021LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 65039-021LF have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 65039-021LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-021LF often in real-time on the comparison pages.
What if I can't find stock of 65039-021LF?
You can fill out our help required form which you can use to request a quote for 65039-021LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.