Status: | Unknown |
---|---|
Series: | Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
782
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
782
in stock
|
Buy Now | |
element14
from US$1.24
|
782
in stock
|
Buy Now | |
RS Americas
from US$1.43
|
712
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 17Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65039 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
Connector Housing, Rcpt, 17Pos, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 65039-020LF | Newark Electronics |
CONNECTOR HOUSING, RCPT, 17POS, 2.54MM | element14 |
Conn Rect Housing Recept 2.54 mm (0.1 in.) for Mini-PV Basics+ Single Row | Amphenol FCI (Amphenol CS) 65039-020LF | RS Americas |
Headers&Wire Housings HOUSING 17 POSITION | Rapid Electronics |
Connector Housing, FCI Mini-PV 65039, Receptacle, 17 Ways, 2.54 mm | Avnet America |
BERGCON HOUSING 1X10 POS | TTI Europe |
Where can I find additional details, specifications and documents for a 65039-020LF?
Additional datasheets, footprints and schematics for 65039-020LF are listed on our Part Details page. You can also find images and similar parts to 65039-020LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-020LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-020LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-020LF fall under?
The 65039-020LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-020LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-020LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-020LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-020LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 65039-020LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-020LF often in real-time on the comparison pages.
What if I can't find stock of 65039-020LF?
You can fill out our help required form which you can use to request a quote for 65039-020LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.