Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1195133-6 |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.22
|
No stock
|
Buy Now | |
RS Americas
from US$10.01
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$15.72
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$15.50
|
38
in stock
|
Buy Now | |
Distrelec
from US$12.20
|
6
in stock
|
Buy Now | |
Electro Enterprises
-
|
907
in stock
|
Buy Now | |
Newark Electronics
from US$12.40
|
-
|
Buy Now | |
Avnet America
from US$8.58
|
-
|
Buy Now | |
element14
from US$9.02
|
-
|
Buy Now | |
Avnet Asia
from US$11.54
|
-
|
Buy Now | |
Boersig
from US$11.02
|
-
|
Buy Now | |
TTI Europe
from US$8.32
|
-
|
Buy Now | |
Sager
from US$6.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Modified Polyvinylidene |
---|---|
Splice Features | Splice Kit |
Splice Material | Tin-Plated Copper |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 2.94mm², 5874CMA, 12AWG |
Overall Length | 29.21mm, 1.15in |
Barrel Inside Diameter | .1in, 2.54mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Serrated | No |
Product Type | Splice |
Insulated | Yes |
Sealable | Yes |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Wire/Cable Type | Insulated Wire |
Support Style | Non-Insulation Support |
Splice Type | In-Line Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Crimp Terminal, D-436-53 | TE Connectivity 650140-000 | RS Americas |
Terminals D-436-53 | Rapid Electronics |
Terminal, Butt Splice, 12Awg, Blu/Clr | Newark Electronics |
Splice Terminal 27.94mm Tin | Avnet America |
TERMINAL, BUTT SPLICE, 12AWG, BLU/CLR | Farnell |
Where can I find additional details, specifications and documents for a 650140-000?
Additional datasheets, footprints and schematics for 650140-000 are listed on our Part Details page. You can also find images and similar parts to 650140-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650140-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650140-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650140-000 fall under?
The 650140-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650140-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650140-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650140-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650140-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 650140-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650140-000 often in real-time on the comparison pages.
What if I can't find stock of 650140-000?
You can fill out our help required form which you can use to request a quote for 650140-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.