Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1195133-8 |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
No stock
|
Buy Now | |
TE Store
from US$1.74
|
1,487
in stock
|
Buy Now | |
Electro Enterprises
from US$1.18
|
1,241
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now |
Insulation Material | Modified Polyvinylidene |
---|---|
Number of Serrations | 0 |
Overall Length | 1.15in, 29.2mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Sealable | Yes |
Splice Type | Sealing Sleeve |
Wire/Cable Type | Insulated Wire |
Product Type | Sealing Sleeve |
Serrated | No |
Insulated | Yes |
Support Style | Non-Insulation Support |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
D-436-0096 Sealable: Yes Number of Serrations: 0 Product Length: 1.15 in Product Length: 29.2 mm Government Qualified Splice: Yes 0 1.15" 29.2 mm | Electrical Wire Splice | Part Number: 650136-000 | Internal Number: 650136-000 | Alias Number: 3-1195133-8 | TE Connectivity | TE Store |
650136-000 | Heilind Electronics |
Solder Sleeves&shield Tubing D-436-0096 |Raychem Te Connectivity 650136-000 | Newark Electronics |
Cable Accessories Terminator Polyvinylidene Fluoride Red | Avnet America |
Solder Sleeves & Shield Tubing D-436-0096 | Sager |
Where can I find additional details, specifications and documents for a 650136-000?
Additional datasheets, footprints and schematics for 650136-000 are listed on our Part Details page. You can also find images and similar parts to 650136-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650136-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650136-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650136-000 fall under?
The 650136-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650136-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650136-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650136-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650136-000 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 650136-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650136-000 often in real-time on the comparison pages.
What if I can't find stock of 650136-000?
You can fill out our help required form which you can use to request a quote for 650136-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.