Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1195133-9 |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.18
|
No stock
|
Buy Now | |
Electro Enterprises
from US$9.16
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Avnet America
from US$9.32
|
-
|
Buy Now | |
RS Americas
from US$10.93
|
-
|
Buy Now | |
Avnet Asia
from US$12.51
|
-
|
Buy Now | |
Sager
from US$6.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Splice Kit |
---|---|
Insulation Material | Modified Polyvinylidene |
Splice Material | Nickel-Plated |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 34.93mm, 1.35in |
Wire Size | 1216 – 2426CMA, 20 – 16AWG, .61 – 1.21mm² |
Barrel Inside Diameter | .067in, 1.69mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Support Style | Non-Insulation Support |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Terminals D-436-89 |Raychem Te Connectivity 650133-000 | Newark Electronics |
Splice Terminal 16-20AWG 14.86mm 2.7mm Nickel | Avnet America |
Crimp Terminal, D-436-89 | TE Connectivity 650133-000 | RS Americas |
Terminals D-436-89 | Sager |
Where can I find additional details, specifications and documents for a 650133-000?
Additional datasheets, footprints and schematics for 650133-000 are listed on our Part Details page. You can also find images and similar parts to 650133-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650133-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650133-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650133-000 fall under?
The 650133-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650133-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650133-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650133-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650133-000 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 650133-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650133-000 often in real-time on the comparison pages.
What if I can't find stock of 650133-000?
You can fill out our help required form which you can use to request a quote for 650133-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.