Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1195132-6 |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.33
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
209
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$3.37
|
60
in stock
|
Buy Now | |
Future Electronics
from US$3.25
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
element14
from US$5.56
|
-
|
Buy Now | |
Avnet Asia
from US$3.79
|
-
|
Buy Now | |
Boersig
from US$3.61
|
-
|
Buy Now | |
TTI Europe
from US$3.72
|
-
|
Buy Now | |
Sager
from US$2.46
|
-
|
Buy Now | |
Farnell
from US$3.63
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Splice Features | Splice Kit |
---|---|
Splice Material | Nickel-Plated |
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | .048in, 1.2mm |
Overall Length | 29.21mm, 1.15in |
Wire Size | .15 – .61mm², 26 – 20AWG, 304 – 1216CMA |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Barrel Type | Closed Barrel |
Support Style | Non-Insulation Support |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
Solder Sleeves&Shield Tubing H/S-BUTT 26-20 RED | Rapid Electronics |
MiniSeal butt crimp splice, 26-20 AWG | RS |
26-20 AWG Insulated Closed Barrel Blue Butt Splice Crimp Terminal | Future Electronics |
Splice Terminal 27.94mm Nickel | Avnet America |
Crimp Terminal, D-436-82 | TE Connectivity 650126-000 | RS Americas |
Solder Sleeves & Shield Tubing D-436-82 | Sager |
Terminal, Butt Splice, 26-20Awg, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 650126-000?
Additional datasheets, footprints and schematics for 650126-000 are listed on our Part Details page. You can also find images and similar parts to 650126-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650126-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650126-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650126-000 fall under?
The 650126-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650126-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650126-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650126-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650126-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, RS and Future Electronics have stock available or on a lead time for 650126-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650126-000 often in real-time on the comparison pages.
What if I can't find stock of 650126-000?
You can fill out our help required form which you can use to request a quote for 650126-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.