Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resistance Measurement Range | 0ohm to 500kohm |
---|---|
Test Current | 1mA |
Accuracy | 2.5% |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 6501 Series |
RoHS: | Unknown |
Safety Category | EN140 |
---|---|
Respirator Type | Half |
Product Range | 6501 Series |
RoHS Compliant | NA |
3M Rugged Comfort Half Facepiece Reusable Respirator 6501/49487, Small | 3M 6501 | RS Americas |
Respirator, Half Facepiece, Small | Newark Electronics |
Where can I find additional details, specifications and documents for a 6501?
Additional datasheets, footprints and schematics for 6501 are listed on our Part Details page. You can also find images and similar parts to 6501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6501 fall under?
The 6501 is listed under Test & Measurement > Electrical & Electronic Testing > Resistivity Meters.
Can I view similar or alternative parts?
You can view similar parts to 6501 when available in the Resistivity Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6501 you can contact the distributor directly for product support, shipping queries etc.
Is the 6501 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6501 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 6501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6501 often in real-time on the comparison pages.
What if I can't find stock of 6501?
You can fill out our help required form which you can use to request a quote for 6501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.