Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1195132-9 |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.62
|
455
in stock
|
Buy Now | |
Heilind Electronics
from US$3.27
|
11,755
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.27
|
3,918
in stock
|
Buy Now | |
Electro Enterprises
from US$5.66
|
1,460
in stock
|
Buy Now | |
Newark Electronics
from US$10.75
|
455
in stock
|
Buy Now | |
element14
from US$8.89
|
455
in stock
|
Buy Now | |
TE Store
from US$8.77
|
77
in stock
|
Buy Now | |
Distrelec
from US$9.46
|
20
in stock
|
Buy Now | |
TTI Europe
from US$7.08
|
-
|
Buy Now | |
Sager
from US$5.12
|
-
|
Buy Now |
Insulation Material | Modified Polyvinylidene |
---|---|
Splice Features | Splice Kit |
Splice Material | Tin-Plated Copper |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 1.21 – 2.94mm², 16 – 12AWG, 2426 – 5874CMA |
Overall Length | .975in, 24.76mm |
Barrel Inside Diameter | .1in, 2.54mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
650085-000 1195132-9 D-436-61 | Heilind Electronics |
Terminal, Butt Splice, Blu/Clr | Newark Electronics |
TERMINAL, BUTT SPLICE, BLU/CLR | element14 |
D-436-61 Wire Size: 16 – 12 AWG Wire Size: 1.21 – 2.94 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .1 in Electrical Wire Splice | 16 – 12 AWG 1.21 – 2.94 mm² Splice Kit | Part Number: 650085-000 | Internal Number: 650085-000 | Alias Number: 1195132-9 | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing YEL STUB SPLICE | Sager |
Where can I find additional details, specifications and documents for a 650085-000?
Additional datasheets, footprints and schematics for 650085-000 are listed on our Part Details page. You can also find images and similar parts to 650085-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650085-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650085-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650085-000 fall under?
The 650085-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650085-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650085-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650085-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650085-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for 650085-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650085-000 often in real-time on the comparison pages.
What if I can't find stock of 650085-000?
You can fill out our help required form which you can use to request a quote for 650085-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.