Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1195132-5 |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.86
|
No stock
|
Buy Now | |
TE Store
from US$8.63
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$8.66
|
-
|
Buy Now | |
Avnet America
from US$6.99
|
-
|
Buy Now | |
element14
from US$7.51
|
-
|
Buy Now | |
Boersig
from US$8.93
|
-
|
Buy Now | |
TTI Europe
from US$6.42
|
-
|
Buy Now | |
Sager
from US$4.24
|
-
|
Buy Now |
Insulation Material | Modified Polyvinylidene |
---|---|
Splice Features | Splice Kit |
Splice Material | Tin-Plated Copper |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 20 – 16AWG, 1216 – 2426CMA, .61 – 1.21mm² |
Barrel Inside Diameter | 1.69mm, .067in |
Overall Length | 24.76mm, .975in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
D-436-60 Wire Size: 20 – 16 AWG Wire Size: .61 – 1.21 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .067 in Electrical Wire Splice | 20 – 16 AWG .61 – 1.21 mm² Splice Kit | Part Number: 650084-000 | Internal Number: 650084-000 | Alias Number: 1195132-5 | TE Connectivity | TE Store |
Wire Splice, Crimp, Blue, 16Awg, 1.21Mm2 Rohs Compliant: Yes |Raychem Te Connectivity 650084-000 | Newark Electronics |
Cable Accessories Stub Splice Sealing Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing WIRE SPLICE BLUE | Sager |
Where can I find additional details, specifications and documents for a 650084-000?
Additional datasheets, footprints and schematics for 650084-000 are listed on our Part Details page. You can also find images and similar parts to 650084-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650084-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650084-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650084-000 fall under?
The 650084-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650084-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650084-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650084-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650084-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 650084-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650084-000 often in real-time on the comparison pages.
What if I can't find stock of 650084-000?
You can fill out our help required form which you can use to request a quote for 650084-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.